Abbatron Spacer, Round, Nylon, 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith 4062

Description
SPACER, ROUND, NYLON, 0.25IN X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON, 0.25IN X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer, Round, Nylon, 0.25In X 25.4Mm, part number 30F1469, is designed for use as a standoff in various applications. It is made from nylon (polyamide), which provides excellent insulation properties and surface lubricity, allowing wires to be routed against the spacer without risk of insulation chafing. The spacer has a body length and overall length of 25.4 mm (1 inch) and features a thread size of 4-40. The external width is 6.35 mm. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Spacer, Round, Nylon, 0.25In X 25.4Mm, part number 30F1469, is designed for use as a standoff in various applications. It is made from nylon (polyamide), which provides excellent insulation properties and surface lubricity, allowing wires to be routed against the spacer without risk of insulation chafing. The spacer has a body length and overall length of 25.4 mm (1 inch) and features a thread size of 4-40. The external width is 6.35 mm. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith - 30F1469 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith
30F1469
Spacer, Round, Nylon, 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith 30F1469
SPACER, ROUND, NYLON, 0.25IN X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 30F1469
Product Name Spacer, Round, Nylon, 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1879 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 1058038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details