Abbatron Standoff, Nylon, Round F-F, 8-32, 12.7Mm; Standoff Material Abbatron Hh Smith 4058

Description
STANDOFF, NYLON, ROUND F-F, 8-32, 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:12.7mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, NYLON, ROUND F-F, 8-32, 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:12.7mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon, Round F-F, 8-32, 12.7Mm; Standoff Material Abbatron Hh Smith - 84R4040 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Round F-F, 8-32, 12.7Mm; Standoff Material Abbatron Hh Smith
84R4040
Standoff, Nylon, Round F-F, 8-32, 12.7Mm; Standoff Material Abbatron Hh Smith 84R4040
STANDOFF, NYLON, ROUND F-F, 8-32, 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:12.7mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, NYLON, ROUND F-F, 8-32, 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:12.7mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 84R4040
Product Name Standoff, Nylon, Round F-F, 8-32, 12.7Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 3035201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Steel Standoffs - BSO-024-26ZI - bisco industries
Specs
Type & Shape Standoff
View Details