Abbatron Spacer, Round, Nylon, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith 4057

Description
SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith - 30F1464 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith
30F1464
Spacer, Round, Nylon, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith 30F1464
SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; 1/2 in.; Nylon; #6-32; 1/4 in.; Natural; Round - 70211285 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 1/2 in.; Nylon; #6-32; 1/4 in.; Natural; Round
70211285
Standoff; 1/2 in.; Nylon; #6-32; 1/4 in.; Natural; Round 70211285
Nylon Round Threaded Standoffs, 1⁄4 in. Outer Dia., Natural Finish An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Molded nylon threads are precise and will withstand torque without stripping

Nylon Round Threaded Standoffs, 1⁄4 in. Outer Dia., Natural Finish

  • An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation
  • Molded nylon threads are precise and will withstand torque without stripping
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30F1464 70211285
Product Name Spacer, Round, Nylon, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith Standoff; 1/2 in.; Nylon; #6-32; 1/4 in.; Natural; Round
Type & Shape Standoff; Female Standoff; Round Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-6 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers