Abbatron Spacer, Round, Nylon, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith 4056

Description
SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith - 30F1463 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith
30F1463
Spacer, Round, Nylon, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith 30F1463
SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 30F1463
Product Name Spacer, Round, Nylon, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Stainless Steel Standoffs - BSO4-032-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details