Abbatron Spacer, Round, Nylon, 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith 4050

Description
SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith - 30F1457 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith
30F1457
Spacer, Round, Nylon, 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith 30F1457
SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Standoff; 1/4 in.; Nylon; #4-40; 1/4 in.; Natural; Round
70211236
Standoff; 1/4 in.; Nylon; #4-40; 1/4 in.; Natural; Round 70211236
Nylon Round Threaded Standoffs, 1⁄4 in. Outer Dia., Natural Finish An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Molded nylon threads are precise and will withstand torque without stripping

Nylon Round Threaded Standoffs, 1⁄4 in. Outer Dia., Natural Finish

  • An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation
  • Molded nylon threads are precise and will withstand torque without stripping
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30F1457 70211236
Product Name Spacer, Round, Nylon, 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith Standoff; 1/4 in.; Nylon; #4-40; 1/4 in.; Natural; Round
Type & Shape Standoff; Female Standoff; Round Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-8NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details