SPACER, ROUND, NYLON, 0.25IN X 25.4MM; Spacer Type:Round; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:25.4mm; Body Diameter:0.25"; Bore Size:3.658mm; Spacing Height:1"; Thread Size - Imperial:#6 RoHS Compliant: Yes
Spacer; Round; Nylon; #6 ID; 1/4" OD; 1" Length
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 30F1455 | 70210179 |
| Product Name | Spacer, Round, Nylon, 0.25In X 25.4Mm; Spacer Type Abbatron Hh Smith | Spacer; Round; Nylon; #6 ID; 1/4" OD; 1" Length |
| Type & Shape | Round | Spacer; Round |