SPACER, ROUND, NYLON, 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.048mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 6463-4042-ND | 30F1454 |
| Product Name | Board Spacers, Standoffs | Spacer, Round, Nylon, 0.25In X 25.4Mm; Spacer Type Abbatron Hh Smith |
| Type & Shape | Spacer; Round | Round |