Abbatron Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith 4041

Description
SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith - 12N0270 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith
12N0270
Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith 12N0270
SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0270
Product Name Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1022051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers