Abbatron Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith 4039

Description
SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith - 95H6130 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith
95H6130
Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith 95H6130
SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 23.8MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6130
Product Name Spacer, Round, Nylon 6.6, 23.8Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With #6-32 Thread, 0.375(OD), Made from 303 Stainless Steel - A 9X43-A63212A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.3750 inch (9.52 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 x 1/2 Length Round Phenolic Spacer - 1492 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details