Abbatron Spacer, Round, Nylon, 0.25In X 22.225Mm; Spacer Type Abbatron Hh Smith 4037

Description
SPACER, ROUND, NYLON, 0.25IN X 22.225MM; Spacer Type:Round; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:22.225mm; Body Diameter:0.25"; Bore Size:3.658mm; Spacing Height:0.875"; Thread Size - Imperial:#6 RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, 0.25IN X 22.225MM; Spacer Type:Round; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:22.225mm; Body Diameter:0.25"; Bore Size:3.658mm; Spacing Height:0.875"; Thread Size - Imperial:#6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 22.225Mm; Spacer Type Abbatron Hh Smith - 30F1452 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 22.225Mm; Spacer Type Abbatron Hh Smith
30F1452
Spacer, Round, Nylon, 0.25In X 22.225Mm; Spacer Type Abbatron Hh Smith 30F1452
SPACER, ROUND, NYLON, 0.25IN X 22.225MM; Spacer Type:Round; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:22.225mm; Body Diameter:0.25"; Bore Size:3.658mm; Spacing Height:0.875"; Thread Size - Imperial:#6 RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 22.225MM; Spacer Type:Round; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:22.225mm; Body Diameter:0.25"; Bore Size:3.658mm; Spacing Height:0.875"; Thread Size - Imperial:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 30F1452
Product Name Spacer, Round, Nylon, 0.25In X 22.225Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1026659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7874 inch (20 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-440-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details