Abbatron Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Abbatron Hh Smith 4031

Description
SPACER, ROUND, NYLON, 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON, 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer, Round, Nylon, 0.25In X 19.05Mm (part number 30F1449) is constructed from molded nylon 6/6, providing excellent insulation properties. It features a natural milky white finish and is designed to prevent wire chafing due to its surface lubricity. The spacer has an outer diameter of 6.35mm and an inner diameter of 3.556mm, with an overall length of 19.05mm. It is compatible with various screw sizes, including #2 through #12, and has a bore size of 3.658mm. This product is RoHS compliant and suitable for applications requiring low operating temperatures.

Datasheet Summary
Powered by GS/AI

The Spacer, Round, Nylon, 0.25In X 19.05Mm (part number 30F1449) is constructed from molded nylon 6/6, providing excellent insulation properties. It features a natural milky white finish and is designed to prevent wire chafing due to its surface lubricity. The spacer has an outer diameter of 6.35mm and an inner diameter of 3.556mm, with an overall length of 19.05mm. It is compatible with various screw sizes, including #2 through #12, and has a bore size of 3.658mm. This product is RoHS compliant and suitable for applications requiring low operating temperatures.

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Abbatron Hh Smith - 30F1449 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Abbatron Hh Smith
30F1449
Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Abbatron Hh Smith 30F1449
SPACER, ROUND, NYLON, 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 30F1449
Product Name Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details