Abbatron Spacer; Round; Nylon; #4 ID; 1/4" OD; 3/4" Length 4030

Description
Spacer; Round; Nylon; #4 ID; 1/4" OD; 3/4" Length
Description
Spacer; Round; Nylon; #4 ID; 1/4" OD; 3/4" Length

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Spacer; Round; Nylon; #4 ID; 1/4" OD; 3/4" Length
70210163
Spacer; Round; Nylon; #4 ID; 1/4" OD; 3/4" Length 70210163
Spacer; Round; Nylon; #4 ID; 1/4" OD; 3/4" Length

Spacer; Round; Nylon; #4 ID; 1/4" OD; 3/4" Length

Supplier's Site
Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Abbatron Hh Smith - 30F1448 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Abbatron Hh Smith
30F1448
Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Abbatron Hh Smith 30F1448
SPACER, ROUND, NYLON, 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.048mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.048mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70210163 30F1448
Product Name Spacer; Round; Nylon; #4 ID; 1/4" OD; 3/4" Length Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Abbatron Hh Smith
Type & Shape Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1560B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Spacers - 2240368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details