Abbatron Spacer, Round, Nylon 6.6, 17.45Mm; Spacer Material Abbatron Hh Smith 4027

Description
SPACER, ROUND, NYLON 6.6, 17.45MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 17.45MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 17.45Mm; Spacer Material Abbatron Hh Smith - 24C5936 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 17.45Mm; Spacer Material Abbatron Hh Smith
24C5936
Spacer, Round, Nylon 6.6, 17.45Mm; Spacer Material Abbatron Hh Smith 24C5936
SPACER, ROUND, NYLON 6.6, 17.45MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 17.45MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 24C5936
Product Name Spacer, Round, Nylon 6.6, 17.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers