Abbatron Spacer, Round, Nylon 6.6, 14.27Mm; Spacer Material Abbatron Hh Smith 4023

Description
SPACER, ROUND, NYLON 6.6, 14.27MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 14.27MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 14.27Mm; Spacer Material Abbatron Hh Smith - 94F9079 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 14.27Mm; Spacer Material Abbatron Hh Smith
94F9079
Spacer, Round, Nylon 6.6, 14.27Mm; Spacer Material Abbatron Hh Smith 94F9079
SPACER, ROUND, NYLON 6.6, 14.27MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 14.27MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F9079
Product Name Spacer, Round, Nylon 6.6, 14.27Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2756 inch (7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Steel Standoffs - BSO-3.5M3-6ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details