Abbatron Spacer, Round, Nylon, 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith 4018

Description
SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Overall Length:0.5" RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Overall Length:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith - 30F1442 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith
30F1442
Spacer, Round, Nylon, 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith 30F1442
SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Overall Length:0.5" RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Overall Length:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 30F1442
Product Name Spacer, Round, Nylon, 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1026053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Aluminum Standoffs - BSOA-024-28 - bisco industries
Specs
Type & Shape Standoff
View Details