Abbatron Spacer, Round, Nylon 6.6, 11.1Mm; Spacer Material Abbatron Hh Smith 4017

Description
SPACER, ROUND, NYLON 6.6, 11.1MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:11.1mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 11.1MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:11.1mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 11.1Mm; Spacer Material Abbatron Hh Smith - 29C2827 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 11.1Mm; Spacer Material Abbatron Hh Smith
29C2827
Spacer, Round, Nylon 6.6, 11.1Mm; Spacer Material Abbatron Hh Smith 29C2827
SPACER, ROUND, NYLON 6.6, 11.1MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:11.1mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 11.1MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:11.1mm; Outer Diameter:6.35mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 29C2827
Product Name Spacer, Round, Nylon 6.6, 11.1Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2795 inch (7.1 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-8ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details