Abbatron Spacer, Round, Nylon, 0.25In X 9.525Mm; Spacer Type Abbatron Hh Smith 4013

Description
SPACER, ROUND, NYLON, 0.25IN X 9.525MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, 0.25IN X 9.525MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 9.525Mm; Spacer Type Abbatron Hh Smith - 30F1440 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 9.525Mm; Spacer Type Abbatron Hh Smith
30F1440
Spacer, Round, Nylon, 0.25In X 9.525Mm; Spacer Type Abbatron Hh Smith 30F1440
SPACER, ROUND, NYLON, 0.25IN X 9.525MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 9.525MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 30F1440
Product Name Spacer, Round, Nylon, 0.25In X 9.525Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers