Abbatron Spacer; Nylon; 1/4 in.; 5/16 in.; Natural Milky White; Round; #6 4010

Description
Nylon Round Spacer, 1⁄4 " Outer Diameter, Natural Milky White Finish Nylon round spacer Molded nylon An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Relatively low operating temperature
Description
Nylon Round Spacer, 1⁄4 " Outer Diameter, Natural Milky White Finish Nylon round spacer Molded nylon An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Relatively low operating temperature

Suppliers

Company
Product
Description
Supplier Links
Spacer; Nylon; 1/4 in.; 5/16 in.; Natural Milky White; Round; #6 - 70211235 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; Nylon; 1/4 in.; 5/16 in.; Natural Milky White; Round; #6
70211235
Spacer; Nylon; 1/4 in.; 5/16 in.; Natural Milky White; Round; #6 70211235
Nylon Round Spacer, 1⁄4 " Outer Diameter, Natural Milky White Finish Nylon round spacer Molded nylon An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Relatively low operating temperature

Nylon Round Spacer, 1⁄4 " Outer Diameter, Natural Milky White Finish

  • Nylon round spacer
  • Molded nylon
  • An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation
  • Relatively low operating temperature
Supplier's Site
Spacer, Round, Nylon 6.6, 7.92Mm; Spacer Material Abbatron Hh Smith - 94F9078 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 7.92Mm; Spacer Material Abbatron Hh Smith
94F9078
Spacer, Round, Nylon 6.6, 7.92Mm; Spacer Material Abbatron Hh Smith 94F9078
SPACER, ROUND, NYLON 6.6, 7.92MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 7.92MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211235 94F9078
Product Name Spacer; Nylon; 1/4 in.; 5/16 in.; Natural Milky White; Round; #6 Spacer, Round, Nylon 6.6, 7.92Mm; Spacer Material Abbatron Hh Smith
Type & Shape Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1058173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-3.5M3-14 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details