Abbatron Round Spacer, Nylon, #6, 0.125In; Spacer Type Abbatron Hh Smith 4004

Description
ROUND SPACER, NYLON, #6, 0.125IN; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:4.75mm; Product Range:-; Bore Size:6mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
ROUND SPACER, NYLON, #6, 0.125IN; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:4.75mm; Product Range:-; Bore Size:6mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Spacer, Nylon, #6, 0.125In; Spacer Type Abbatron Hh Smith - 94F9005 - Newark, An Avnet Company
Chicago, IL, United States
Round Spacer, Nylon, #6, 0.125In; Spacer Type Abbatron Hh Smith
94F9005
Round Spacer, Nylon, #6, 0.125In; Spacer Type Abbatron Hh Smith 94F9005
ROUND SPACER, NYLON, #6, 0.125IN; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:4.75mm; Product Range:-; Bore Size:6mm; External Width:6.35mm RoHS Compliant: Yes

ROUND SPACER, NYLON, #6, 0.125IN; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:4.75mm; Product Range:-; Bore Size:6mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F9005
Product Name Round Spacer, Nylon, #6, 0.125In; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 222468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers