Abbatron Spacer, Round, Nylon, 0.25In X 3.175Mm; Spacer Type Abbatron Hh Smith 4001

Description
SPACER, ROUND, NYLON, 0.25IN X 3.175MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, 0.25IN X 3.175MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 3.175Mm; Spacer Type Abbatron Hh Smith - 30F1434 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 3.175Mm; Spacer Type Abbatron Hh Smith
30F1434
Spacer, Round, Nylon, 0.25In X 3.175Mm; Spacer Type Abbatron Hh Smith 30F1434
SPACER, ROUND, NYLON, 0.25IN X 3.175MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 3.175MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Bore Size:3.658mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Spacer; Nylon; 1/4 in.; 1/8 in.; Natural Milky White; Round; 6
70211282
Spacer; Nylon; 1/4 in.; 1/8 in.; Natural Milky White; Round; 6 70211282
Nylon Round Spacer, 1⁄4 " Outer Diameter, Natural Milky White Finish Nylon round spacer Molded nylon An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation Relatively low operating temperature

Nylon Round Spacer, 1⁄4 " Outer Diameter, Natural Milky White Finish

  • Nylon round spacer
  • Molded nylon
  • An excellent insulator, the nylon spacer's surface lubricity allows wires to be routed against spacer without fear of chafing the insulation
  • Relatively low operating temperature
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30F1434 70211282
Product Name Spacer, Round, Nylon, 0.25In X 3.175Mm; Spacer Type Abbatron Hh Smith Spacer; Nylon; 1/4 in.; 1/8 in.; Natural Milky White; Round; 6
Type & Shape Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1026261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3150 inch (8 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers