Abbatron Alligator Clip, Screw, Solder/banana Plug; Connector Type Abbatron Hh Smith 350

Description
ALLIGATOR CLIP, SCREW, SOLDER/BANANA PLUG; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:-; Insulator Colour:-; Product Range:-; Termination Method:Banana Plug or Screw RoHS Compliant: Yes
Description
ALLIGATOR CLIP, SCREW, SOLDER/BANANA PLUG; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:-; Insulator Colour:-; Product Range:-; Termination Method:Banana Plug or Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, Screw, Solder/banana Plug; Connector Type Abbatron Hh Smith - 28F1312 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Screw, Solder/banana Plug; Connector Type Abbatron Hh Smith
28F1312
Alligator Clip, Screw, Solder/banana Plug; Connector Type Abbatron Hh Smith 28F1312
ALLIGATOR CLIP, SCREW, SOLDER/BANANA PLUG; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:-; Insulator Colour:-; Product Range:-; Termination Method:Banana Plug or Screw RoHS Compliant: Yes

ALLIGATOR CLIP, SCREW, SOLDER/BANANA PLUG; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:-; Insulator Colour:-; Product Range:-; Termination Method:Banana Plug or Screw RoHS Compliant: Yes

Supplier's Site
Alligator clip, standard, steel, brighttin, screw, solder or banana plug conn - 70209833 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator clip, standard, steel, brighttin, screw, solder or banana plug conn
70209833
Alligator clip, standard, steel, brighttin, screw, solder or banana plug conn 70209833
Alligator clip, standard, steel, brighttin, screw, solder or banana plug conn

Alligator clip, standard, steel, brighttin, screw, solder or banana plug conn

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 28F1312 70209833
Product Name Alligator Clip, Screw, Solder/banana Plug; Connector Type Abbatron Hh Smith Alligator clip, standard, steel, brighttin, screw, solder or banana plug conn
Termination Banana Plug or Screw Screw/Solder/Banana Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CRB.H34.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details
2 suppliers
Coaxial Adapters - NAA17 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Connector-SET - EAHT-AE-3D-30 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details