Abbatron Spacer, Standoff, Brass, 25.4Mm; Standoff Material Abbatron Hh Smith 3024

Description
SPACER, STANDOFF, BRASS, 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Description
SPACER, STANDOFF, BRASS, 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Standoff, Brass, 25.4Mm; Standoff Material Abbatron Hh Smith - 21M6740 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Standoff, Brass, 25.4Mm; Standoff Material Abbatron Hh Smith
21M6740
Spacer, Standoff, Brass, 25.4Mm; Standoff Material Abbatron Hh Smith 21M6740
SPACER, STANDOFF, BRASS, 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

SPACER, STANDOFF, BRASS, 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:25.4mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 21M6740
Product Name Spacer, Standoff, Brass, 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1026637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3937 inch (10 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BS-832-3 - bisco industries
Specs
Type & Shape Standoff
View Details