Abbatron Miniature Binding Post #4-42 Screw Black; Product Range Abbatron Hh Smith 3015-103

Description
MINIATURE BINDING POST #4-42 SCREW BLACK; Product Range:3015-10x Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
MINIATURE BINDING POST #4-42 SCREW BLACK; Product Range:3015-10x Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Binding Post #4-42 Screw Black; Product Range Abbatron Hh Smith - 39F1801 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Binding Post #4-42 Screw Black; Product Range Abbatron Hh Smith
39F1801
Miniature Binding Post #4-42 Screw Black; Product Range Abbatron Hh Smith 39F1801
MINIATURE BINDING POST #4-42 SCREW BLACK; Product Range:3015-10x Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

MINIATURE BINDING POST #4-42 SCREW BLACK; Product Range:3015-10x Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39F1801
Product Name Miniature Binding Post #4-42 Screw Black; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Female wirable connectors - ZJ4012 - ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details