Abbatron Terminal Strips and Turret Boards 3008

Description
TERM STP 3008 ASSY
Request a Quote Datasheet
Description
TERM STP 3008 ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strips and Turret Boards - 6463-3008-ND - DigiKey
Thief River Falls, MN, United States
Terminal Strips and Turret Boards
6463-3008-ND
Terminal Strips and Turret Boards 6463-3008-ND
TERM STP 3008 ASSY

TERM STP 3008 ASSY

Buy Now Datasheet
Terminal Block, Standard, 8 Position; Stud Size - Imperial Abbatron Hh Smith - 96F9046 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Standard, 8 Position; Stud Size - Imperial Abbatron Hh Smith
96F9046
Terminal Block, Standard, 8 Position; Stud Size - Imperial Abbatron Hh Smith 96F9046
TERMINAL BLOCK, STANDARD, 8 POSITION; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Strip, Lug; Contact Material:Steel RoHS Compliant: Yes

TERMINAL BLOCK, STANDARD, 8 POSITION; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Strip, Lug; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6463-3008-ND 96F9046
Product Name Terminal Strips and Turret Boards Terminal Block, Standard, 8 Position; Stud Size - Imperial Abbatron Hh Smith
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers