Abbatron Terminal Strip, 4 Position; Stud Size Imperial Abbatron Hh Smith 3004

Description
TERMINAL STRIP, 4 POSITION; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:-; Connector Mounting:Panel Mount; Connector Type:Terminal Strip, Lug; Contact Material:Steel; No. of Contacts:4ContactsRo HS Compliant: Yes
Datasheet
Description
TERMINAL STRIP, 4 POSITION; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:-; Connector Mounting:Panel Mount; Connector Type:Terminal Strip, Lug; Contact Material:Steel; No. of Contacts:4ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip, 4 Position; Stud Size Imperial Abbatron Hh Smith - 96F9080 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Strip, 4 Position; Stud Size Imperial Abbatron Hh Smith
96F9080
Terminal Strip, 4 Position; Stud Size Imperial Abbatron Hh Smith 96F9080
TERMINAL STRIP, 4 POSITION; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:-; Connector Mounting:Panel Mount; Connector Type:Terminal Strip, Lug; Contact Material:Steel; No. of Contacts:4ContactsRo HS Compliant: Yes

TERMINAL STRIP, 4 POSITION; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:-; Connector Mounting:Panel Mount; Connector Type:Terminal Strip, Lug; Contact Material:Steel; No. of Contacts:4ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 96F9080
Product Name Terminal Strip, 4 Position; Stud Size Imperial Abbatron Hh Smith
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Un-Insulated Ferrules - 2393.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details