Abbatron Banana Plug, Black, Insulated 295-103

Description
Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.
Description
Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, Black, Insulated - 70210071 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug, Black, Insulated
70210071
Banana Plug, Black, Insulated 70210071
Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.

Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.

Supplier's Site
Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith - 50F202 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith
50F202
Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith 50F202
BANANA PLUG, 15A, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 15A, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70210071 50F202
Product Name Banana Plug, Black, Insulated Banana Plug, 15A, Stud, Red; Gender Abbatron Hh Smith
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products