Abbatron Banana Plug, Stud, Black; Gender Abbatron Hh Smith 289-103

Description
BANANA PLUG, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact Termination Type:StudRoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact Termination Type:StudRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, Stud, Black; Gender Abbatron Hh Smith - 82T5310 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Stud, Black; Gender Abbatron Hh Smith
82T5310
Banana Plug, Stud, Black; Gender Abbatron Hh Smith 82T5310
BANANA PLUG, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact Termination Type:StudRoHS Compliant: Yes

BANANA PLUG, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact Termination Type:StudRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82T5310
Product Name Banana Plug, Stud, Black; Gender Abbatron Hh Smith
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-559-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers