Abbatron Jacks, Plugs 285-103

Description
BAN PLG 285-103 GIANT INSUL
Request a Quote Datasheet
Description
BAN PLG 285-103 GIANT INSUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-285-103-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-285-103-ND
Jacks, Plugs 6463-285-103-ND
BAN PLG 285-103 GIANT INSUL

BAN PLG 285-103 GIANT INSUL

Buy Now Datasheet
Banana Plug, 25A, Stud, Black; Gender Abbatron Hh Smith - 82T5306 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 25A, Stud, Black; Gender Abbatron Hh Smith
82T5306
Banana Plug, 25A, Stud, Black; Gender Abbatron Hh Smith 82T5306
BANANA PLUG, 25A, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:25A; Voltage Rating:2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 25A, STUD, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:25A; Voltage Rating:2kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site
Banana Plug; Plug; Black; 1-3/4 in.; 3/4 in.; 0.13 in. - 70211251 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Plug; Black; 1-3/4 in.; 3/4 in.; 0.13 in.
70211251
Banana Plug; Plug; Black; 1-3/4 in.; 3/4 in.; 0.13 in. 70211251
2-1⁄2 in. Length, Giant Banana Plug Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated. Giant banana plug.

2-1⁄2 in. Length, Giant Banana Plug
Insulated banana plugs with unbreakable plastic handles. All are machined of the best materials and inspected. Have sufficient spring tension to assure good holding power and minimum contact resistance. Nickel-plated.
Giant banana plug.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-285-103-ND 82T5306 70211251
Product Name Jacks, Plugs Banana Plug, 25A, Stud, Black; Gender Abbatron Hh Smith Banana Plug; Plug; Black; 1-3/4 in.; 3/4 in.; 0.13 in.
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers