Abbatron Binding Post, Brass, Red, Panel Mount; Product Range Abbatron Hh Smith 269RR

Description
BINDING POST, BRASS, RED, PANEL MOUNT; Product Range:-; Current Rating:30A; Voltage Rating:1kVDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Description
BINDING POST, BRASS, RED, PANEL MOUNT; Product Range:-; Current Rating:30A; Voltage Rating:1kVDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Brass, Red, Panel Mount; Product Range Abbatron Hh Smith - 35F846 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Brass, Red, Panel Mount; Product Range Abbatron Hh Smith
35F846
Binding Post, Brass, Red, Panel Mount; Product Range Abbatron Hh Smith 35F846
BINDING POST, BRASS, RED, PANEL MOUNT; Product Range:-; Current Rating:30A; Voltage Rating:1kVDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, BRASS, RED, PANEL MOUNT; Product Range:-; Current Rating:30A; Voltage Rating:1kVDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35F846
Product Name Binding Post, Brass, Red, Panel Mount; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details