Abbatron Standoff, Cer, Round F-F, 1/4-20/101.6Mm; Standoff Material Abbatron Hh Smith 2650

Description
STANDOFF, CER, ROUND F-F, 1/4-20/101.6MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:101.6mm; Overall Length:-; External Width:19.05mm RoHS Compliant: Yes
Description
STANDOFF, CER, ROUND F-F, 1/4-20/101.6MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:101.6mm; Overall Length:-; External Width:19.05mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Cer, Round F-F, 1/4-20/101.6Mm; Standoff Material Abbatron Hh Smith - 22C6910 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Cer, Round F-F, 1/4-20/101.6Mm; Standoff Material Abbatron Hh Smith
22C6910
Standoff, Cer, Round F-F, 1/4-20/101.6Mm; Standoff Material Abbatron Hh Smith 22C6910
STANDOFF, CER, ROUND F-F, 1/4-20/101.6MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:101.6mm; Overall Length:-; External Width:19.05mm RoHS Compliant: Yes

STANDOFF, CER, ROUND F-F, 1/4-20/101.6MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:101.6mm; Overall Length:-; External Width:19.05mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 22C6910
Product Name Standoff, Cer, Round F-F, 1/4-20/101.6Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 2240400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details