Abbatron Standoff, Cer, Round F-F, 6-32, 63.5Mm; Standoff Material Abbatron Hh Smith 2648

Description
STANDOFF, CER, ROUND F-F, 6-32, 63.5MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:63.5mm; Overall Length:-; External Width:12.7mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, CER, ROUND F-F, 6-32, 63.5MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:63.5mm; Overall Length:-; External Width:12.7mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Cer, Round F-F, 6-32, 63.5Mm; Standoff Material Abbatron Hh Smith - 67F4230 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Cer, Round F-F, 6-32, 63.5Mm; Standoff Material Abbatron Hh Smith
67F4230
Standoff, Cer, Round F-F, 6-32, 63.5Mm; Standoff Material Abbatron Hh Smith 67F4230
STANDOFF, CER, ROUND F-F, 6-32, 63.5MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:63.5mm; Overall Length:-; External Width:12.7mm; Product Range:- RoHS Compliant: Yes

STANDOFF, CER, ROUND F-F, 6-32, 63.5MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:63.5mm; Overall Length:-; External Width:12.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4230
Product Name Standoff, Cer, Round F-F, 6-32, 63.5Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 220822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers