Abbatron Spacer, Round, Ceramic, 0.375In X 12.7Mm; Standoff Material Abbatron Hh Smith 2643

Description
SPACER, ROUND, CERAMIC, 0.375IN X 12.7MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:9.525mm; Pack Quantity:25RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC, 0.375IN X 12.7MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:9.525mm; Pack Quantity:25RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic, 0.375In X 12.7Mm; Standoff Material Abbatron Hh Smith - 98F2931 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.375In X 12.7Mm; Standoff Material Abbatron Hh Smith
98F2931
Spacer, Round, Ceramic, 0.375In X 12.7Mm; Standoff Material Abbatron Hh Smith 98F2931
SPACER, ROUND, CERAMIC, 0.375IN X 12.7MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:9.525mm; Pack Quantity:25RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.375IN X 12.7MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:9.525mm; Pack Quantity:25RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 98F2931
Product Name Spacer, Round, Ceramic, 0.375In X 12.7Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-632-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details