Abbatron Spacer, Round, Ceramic, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith 2641

Description
SPACER, ROUND, CERAMIC, 0.25IN X 12.7MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm; Pack Quantity:25 RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC, 0.25IN X 12.7MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm; Pack Quantity:25 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith - 98F3040 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith
98F3040
Spacer, Round, Ceramic, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith 98F3040
SPACER, ROUND, CERAMIC, 0.25IN X 12.7MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm; Pack Quantity:25 RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.25IN X 12.7MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm; Pack Quantity:25 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 98F3040
Product Name Spacer, Round, Ceramic, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2808862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details