Abbatron Spacer, Round, Ceramic, 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith 2640

Description
SPACER, ROUND, CERAMIC, 0.25IN X 6.35MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Pack Quantity:25 RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC, 0.25IN X 6.35MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Pack Quantity:25 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic, 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith - 67F4222 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith
67F4222
Spacer, Round, Ceramic, 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith 67F4222
SPACER, ROUND, CERAMIC, 0.25IN X 6.35MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Pack Quantity:25 RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.25IN X 6.35MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Pack Quantity:25 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4222
Product Name Spacer, Round, Ceramic, 0.25In X 6.35Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Round Spacer With #6-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A63220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details