Abbatron Standoff, Cer, Round F-F, 1/4-20/152.4Mm; Standoff Material Abbatron Hh Smith 2629

Description
STANDOFF, CER, ROUND F-F, 1/4-20/152.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:152.4mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes
Description
STANDOFF, CER, ROUND F-F, 1/4-20/152.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:152.4mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Cer, Round F-F, 1/4-20/152.4Mm; Standoff Material Abbatron Hh Smith - 92B3245 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Cer, Round F-F, 1/4-20/152.4Mm; Standoff Material Abbatron Hh Smith
92B3245
Standoff, Cer, Round F-F, 1/4-20/152.4Mm; Standoff Material Abbatron Hh Smith 92B3245
STANDOFF, CER, ROUND F-F, 1/4-20/152.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:152.4mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes

STANDOFF, CER, ROUND F-F, 1/4-20/152.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:152.4mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92B3245
Product Name Standoff, Cer, Round F-F, 1/4-20/152.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1022427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-M5-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details