Abbatron Standoff, Cer, Round F-F, 1/4-20/101.6Mm; Standoff Material Abbatron Hh Smith 2627

Description
STANDOFF, CER, ROUND F-F, 1/4-20/101.6MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:101.6mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes
Description
STANDOFF, CER, ROUND F-F, 1/4-20/101.6MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:101.6mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Cer, Round F-F, 1/4-20/101.6Mm; Standoff Material Abbatron Hh Smith - 88F2894 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Cer, Round F-F, 1/4-20/101.6Mm; Standoff Material Abbatron Hh Smith
88F2894
Standoff, Cer, Round F-F, 1/4-20/101.6Mm; Standoff Material Abbatron Hh Smith 88F2894
STANDOFF, CER, ROUND F-F, 1/4-20/101.6MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:101.6mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes

STANDOFF, CER, ROUND F-F, 1/4-20/101.6MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:101.6mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 88F2894
Product Name Standoff, Cer, Round F-F, 1/4-20/101.6Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-6 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details