Abbatron Standoff, Cer, Round F-F, 1/4-20, 38.1Mm; Standoff Material Abbatron Hh Smith 2623

Description
STANDOFF, CER, ROUND F-F, 1/4-20, 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:38.1mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes
Description
STANDOFF, CER, ROUND F-F, 1/4-20, 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:38.1mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Cer, Round F-F, 1/4-20, 38.1Mm; Standoff Material Abbatron Hh Smith - 50F196 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Cer, Round F-F, 1/4-20, 38.1Mm; Standoff Material Abbatron Hh Smith
50F196
Standoff, Cer, Round F-F, 1/4-20, 38.1Mm; Standoff Material Abbatron Hh Smith 50F196
STANDOFF, CER, ROUND F-F, 1/4-20, 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:38.1mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes

STANDOFF, CER, ROUND F-F, 1/4-20, 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female-Female; Body Length:38.1mm; Overall Length:-; External Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50F196
Product Name Standoff, Cer, Round F-F, 1/4-20, 38.1Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details