Abbatron Standoff, Cer, Round F-F, 10-32, 101.6Mm; Standoff Material Abbatron Hh Smith 2621

Description
STANDOFF, CER, ROUND F-F, 10-32, 101.6MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:101.6mm; Overall Length:-; External Width:19.05mm RoHS Compliant: Yes
Description
STANDOFF, CER, ROUND F-F, 10-32, 101.6MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:101.6mm; Overall Length:-; External Width:19.05mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Cer, Round F-F, 10-32, 101.6Mm; Standoff Material Abbatron Hh Smith - 98F2130 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Cer, Round F-F, 10-32, 101.6Mm; Standoff Material Abbatron Hh Smith
98F2130
Standoff, Cer, Round F-F, 10-32, 101.6Mm; Standoff Material Abbatron Hh Smith 98F2130
STANDOFF, CER, ROUND F-F, 10-32, 101.6MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:101.6mm; Overall Length:-; External Width:19.05mm RoHS Compliant: Yes

STANDOFF, CER, ROUND F-F, 10-32, 101.6MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:101.6mm; Overall Length:-; External Width:19.05mm RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Spacer; 10-32; 4 in.; Ceramic; 3/4 in.;Round; MIL (NL 523W03 032)
70211220
Spacer; 10-32; 4 in.; Ceramic; 3/4 in.;Round; MIL (NL 523W03 032) 70211220
Ceramic , Round Shape, MIL Standards, Spacers Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature Threaded from each end as indicated in table Continuous safe operating temperature rating of 930°C (1700 °f) In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications

Ceramic , Round Shape, MIL Standards, Spacers

  • Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature
  • Threaded from each end as indicated in table
  • Continuous safe operating temperature rating of 930°C (1700 °f)
    In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 98F2130 70211220
Product Name Standoff, Cer, Round F-F, 10-32, 101.6Mm; Standoff Material Abbatron Hh Smith Spacer; 10-32; 4 in.; Ceramic; 3/4 in.;Round; MIL (NL 523W03 032)
Type & Shape Standoff; Female / Female Standoff; Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 222474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers