Abbatron Spacer, Round, Ceramic, 0.75In X 50.8Mm; Standoff Material Abbatron Hh Smith 2618

Description
SPACER, ROUND, CERAMIC, 0.75IN X 50.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:19.05mm; Pack Quantity:1 RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC, 0.75IN X 50.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:19.05mm; Pack Quantity:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic, 0.75In X 50.8Mm; Standoff Material Abbatron Hh Smith - 81F4348 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.75In X 50.8Mm; Standoff Material Abbatron Hh Smith
81F4348
Spacer, Round, Ceramic, 0.75In X 50.8Mm; Standoff Material Abbatron Hh Smith 81F4348
SPACER, ROUND, CERAMIC, 0.75IN X 50.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:19.05mm; Pack Quantity:1 RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.75IN X 50.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:19.05mm; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4348
Product Name Spacer, Round, Ceramic, 0.75In X 50.8Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details