Abbatron Board Spacers, Standoffs 2615

Description
STDF 2615 CER
Request a Quote Datasheet
Description
STDF 2615 CER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 6463-2615-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
6463-2615-ND
Board Spacers, Standoffs 6463-2615-ND
STDF 2615 CER

STDF 2615 CER

Buy Now Datasheet
Spacer; 10-32; 1 in.; Ceramic; 3/4 in.;Round; MIL (NL 523W03 008) - 70211218 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 10-32; 1 in.; Ceramic; 3/4 in.;Round; MIL (NL 523W03 008)
70211218
Spacer; 10-32; 1 in.; Ceramic; 3/4 in.;Round; MIL (NL 523W03 008) 70211218
Ceramic , Round Shape, MIL Standards, Spacers Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature Threaded from each end as indicated in table Continuous safe operating temperature rating of 930°C (1700 °f) In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications

Ceramic , Round Shape, MIL Standards, Spacers

  • Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature
  • Threaded from each end as indicated in table
  • Continuous safe operating temperature rating of 930°C (1700 °f)
    In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications
Supplier's Site
Spacer, Round, Ceramic, 0.75In X 25.4Mm; Standoff Material Abbatron Hh Smith - 50F4910 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.75In X 25.4Mm; Standoff Material Abbatron Hh Smith
50F4910
Spacer, Round, Ceramic, 0.75In X 25.4Mm; Standoff Material Abbatron Hh Smith 50F4910
SPACER, ROUND, CERAMIC, 0.75IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:19.05mm; Pack Quantity:1 RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.75IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:19.05mm; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 6463-2615-ND 70211218 50F4910
Product Name Board Spacers, Standoffs Spacer; 10-32; 1 in.; Ceramic; 3/4 in.;Round; MIL (NL 523W03 008) Spacer, Round, Ceramic, 0.75In X 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Round Spacer; Round Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2699024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-6 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details