Abbatron Spacer, Round, Ceramic, 0.5In X 50.8Mm; Standoff Material Abbatron Hh Smith 2612

Description
SPACER, ROUND, CERAMIC, 0.5IN X 50.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC, 0.5IN X 50.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic, 0.5In X 50.8Mm; Standoff Material Abbatron Hh Smith - 67F4219 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.5In X 50.8Mm; Standoff Material Abbatron Hh Smith
67F4219
Spacer, Round, Ceramic, 0.5In X 50.8Mm; Standoff Material Abbatron Hh Smith 67F4219
SPACER, ROUND, CERAMIC, 0.5IN X 50.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.5IN X 50.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4219
Product Name Spacer, Round, Ceramic, 0.5In X 50.8Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details