Abbatron Spacer, Round, Ceramic, 0.5In X 38.1Mm; Standoff Material Abbatron Hh Smith 2611

Description
SPACER, ROUND, CERAMIC, 0.5IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC, 0.5IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic, 0.5In X 38.1Mm; Standoff Material Abbatron Hh Smith - 67F4218 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.5In X 38.1Mm; Standoff Material Abbatron Hh Smith
67F4218
Spacer, Round, Ceramic, 0.5In X 38.1Mm; Standoff Material Abbatron Hh Smith 67F4218
SPACER, ROUND, CERAMIC, 0.5IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.5IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4218
Product Name Spacer, Round, Ceramic, 0.5In X 38.1Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers