Abbatron Board Spacers, Standoffs 2609

Description
STDF 2609 CER
Request a Quote Datasheet
Description
STDF 2609 CER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 6463-2609-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
6463-2609-ND
Board Spacers, Standoffs 6463-2609-ND
STDF 2609 CER

STDF 2609 CER

Buy Now Datasheet
Spacer; 8-32; 1 in.; Ceramic; 1/2 in.; Round; MIL (NL 523W02 008) - 70211216 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 8-32; 1 in.; Ceramic; 1/2 in.; Round; MIL (NL 523W02 008)
70211216
Spacer; 8-32; 1 in.; Ceramic; 1/2 in.; Round; MIL (NL 523W02 008) 70211216
Ceramic , Round Shape, MIL Standards, Spacers Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature Threaded from each end as indicated in table Continuous safe operating temperature rating of 930°C (1700 °f) In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications

Ceramic , Round Shape, MIL Standards, Spacers

  • Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature
  • Threaded from each end as indicated in table
  • Continuous safe operating temperature rating of 930°C (1700 °f)
    In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications
Supplier's Site
Spacer, Round, Ceramic, 0.5In X 25.4Mm; Standoff Material Abbatron Hh Smith - 67F4216 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.5In X 25.4Mm; Standoff Material Abbatron Hh Smith
67F4216
Spacer, Round, Ceramic, 0.5In X 25.4Mm; Standoff Material Abbatron Hh Smith 67F4216
SPACER, ROUND, CERAMIC, 0.5IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.5IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 6463-2609-ND 70211216 67F4216
Product Name Board Spacers, Standoffs Spacer; 8-32; 1 in.; Ceramic; 1/2 in.; Round; MIL (NL 523W02 008) Spacer, Round, Ceramic, 0.5In X 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Round Spacer; Round Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1058218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers