Abbatron Spacer, Round, Ceramic, 0.5In X 15.875Mm; Standoff Material Abbatron Hh Smith 2607

Description
SPACER, ROUND, CERAMIC, 0.5IN X 15.875MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:12.7mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC, 0.5IN X 15.875MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic, 0.5In X 15.875Mm; Standoff Material Abbatron Hh Smith - 98F3468 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.5In X 15.875Mm; Standoff Material Abbatron Hh Smith
98F3468
Spacer, Round, Ceramic, 0.5In X 15.875Mm; Standoff Material Abbatron Hh Smith 98F3468
SPACER, ROUND, CERAMIC, 0.5IN X 15.875MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:12.7mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.5IN X 15.875MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; 8-32; 5/8 in.; Ceramic; 1/2 in.; Round; MIL (NL 523W02 005) - 70211255 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 8-32; 5/8 in.; Ceramic; 1/2 in.; Round; MIL (NL 523W02 005)
70211255
Spacer; 8-32; 5/8 in.; Ceramic; 1/2 in.; Round; MIL (NL 523W02 005) 70211255
Ceramic , Round Shape, MIL Standards, Spacers Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature Threaded from each end as indicated in table Continuous safe operating temperature rating of 930°C (1700 °f) In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications

Ceramic , Round Shape, MIL Standards, Spacers

  • Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature
  • Threaded from each end as indicated in table
  • Continuous safe operating temperature rating of 930°C (1700 °f)
    In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 98F3468 70211255
Product Name Spacer, Round, Ceramic, 0.5In X 15.875Mm; Standoff Material Abbatron Hh Smith Spacer; 8-32; 5/8 in.; Ceramic; 1/2 in.; Round; MIL (NL 523W02 005)
Type & Shape Standoff; Female Standoff; Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2699016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers