Abbatron Spacer, Round, Ceramic 0.375In X 31.75Mm; Standoff Material Abbatron Hh Smith 2604

Description
SPACER, ROUND, CERAMIC 0.375IN X 31.75MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:9.525mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC 0.375IN X 31.75MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:9.525mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic 0.375In X 31.75Mm; Standoff Material Abbatron Hh Smith - 67F4211 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic 0.375In X 31.75Mm; Standoff Material Abbatron Hh Smith
67F4211
Spacer, Round, Ceramic 0.375In X 31.75Mm; Standoff Material Abbatron Hh Smith 67F4211
SPACER, ROUND, CERAMIC 0.375IN X 31.75MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:9.525mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC 0.375IN X 31.75MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:9.525mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4211
Product Name Spacer, Round, Ceramic 0.375In X 31.75Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-632-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details