Abbatron Spacer, Round Ceramic 0.375In X 15.875Mm; Standoff Material Abbatron Hh Smith 2601

Description
SPACER, ROUND CERAMIC 0.375IN X 15.875MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:9.525mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND CERAMIC 0.375IN X 15.875MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:9.525mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round Ceramic 0.375In X 15.875Mm; Standoff Material Abbatron Hh Smith - 67F4208 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Ceramic 0.375In X 15.875Mm; Standoff Material Abbatron Hh Smith
67F4208
Spacer, Round Ceramic 0.375In X 15.875Mm; Standoff Material Abbatron Hh Smith 67F4208
SPACER, ROUND CERAMIC 0.375IN X 15.875MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:9.525mm RoHS Compliant: Yes

SPACER, ROUND CERAMIC 0.375IN X 15.875MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:9.525mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4208
Product Name Spacer, Round Ceramic 0.375In X 15.875Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers