Abbatron Spacer; 6-32; 1/2 in.; Ceramic; 3/8 in.; Round; MIL (NL 523W01 004) 2600

Description
Ceramic , Round Shape, MIL Standards, Spacers Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature Threaded from each end as indicated in table Continuous safe operating temperature rating of 930°C (1700 °f) In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications
Datasheet
Description
Ceramic , Round Shape, MIL Standards, Spacers Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature Threaded from each end as indicated in table Continuous safe operating temperature rating of 930°C (1700 °f) In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer; 6-32; 1/2 in.; Ceramic; 3/8 in.; Round; MIL (NL 523W01 004) - 70211349 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 6-32; 1/2 in.; Ceramic; 3/8 in.; Round; MIL (NL 523W01 004)
70211349
Spacer; 6-32; 1/2 in.; Ceramic; 3/8 in.; Round; MIL (NL 523W01 004) 70211349
Ceramic , Round Shape, MIL Standards, Spacers Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature Threaded from each end as indicated in table Continuous safe operating temperature rating of 930°C (1700 °f) In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications

Ceramic , Round Shape, MIL Standards, Spacers

  • Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature
  • Threaded from each end as indicated in table
  • Continuous safe operating temperature rating of 930°C (1700 °f)
    In the spacers the other size options are availabel from factory in quantity, as are spacers with different tap sizes at each end for adaption applications
Supplier's Site
Spacer, Round, Ceramic, 0.375In X 12.7Mm; Standoff Material Abbatron Hh Smith - 98F3553 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.375In X 12.7Mm; Standoff Material Abbatron Hh Smith
98F3553
Spacer, Round, Ceramic, 0.375In X 12.7Mm; Standoff Material Abbatron Hh Smith 98F3553
SPACER, ROUND, CERAMIC, 0.375IN X 12.7MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:3.962mm; Overall Length:12.7mm; External Width:9.525mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.375IN X 12.7MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:3.962mm; Overall Length:12.7mm; External Width:9.525mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211349 98F3553
Product Name Spacer; 6-32; 1/2 in.; Ceramic; 3/8 in.; Round; MIL (NL 523W01 004) Spacer, Round, Ceramic, 0.375In X 12.7Mm; Standoff Material Abbatron Hh Smith
Type & Shape Spacer; Round Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7480 inch (19 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers