Abbatron Binding Post, 30A, #10-32, Stud, White; Product Range Abbatron Hh Smith 257-101

Description
BINDING POST, 30A, #10-32, STUD, WHITE; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 30A, #10-32, STUD, WHITE; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, #10-32, Stud, White; Product Range Abbatron Hh Smith - 28F1232 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #10-32, Stud, White; Product Range Abbatron Hh Smith
28F1232
Binding Post, 30A, #10-32, Stud, White; Product Range Abbatron Hh Smith 28F1232
BINDING POST, 30A, #10-32, STUD, WHITE; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, #10-32, STUD, WHITE; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28F1232
Product Name Binding Post, 30A, #10-32, Stud, White; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products