Abbatron Banana Plug; Plug; Red; Beryllium Copper; 27/64 in.; 0.18 in. 255-102

Description
Black, Right Angle Banana Plug with Copper Spring Right–angle plugs with plastic handles. Half shells assemble with one screw and nut. Lead wires soldered to body. Body is nickel–plated. Right angle banana plug with copper spring.
Description
Black, Right Angle Banana Plug with Copper Spring Right–angle plugs with plastic handles. Half shells assemble with one screw and nut. Lead wires soldered to body. Body is nickel–plated. Right angle banana plug with copper spring.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; Plug; Red; Beryllium Copper; 27/64 in.; 0.18 in. - 70210020 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Plug; Red; Beryllium Copper; 27/64 in.; 0.18 in.
70210020
Banana Plug; Plug; Red; Beryllium Copper; 27/64 in.; 0.18 in. 70210020
Black, Right Angle Banana Plug with Copper Spring Right–angle plugs with plastic handles. Half shells assemble with one screw and nut. Lead wires soldered to body. Body is nickel–plated. Right angle banana plug with copper spring.

Black, Right Angle Banana Plug with Copper Spring
Right–angle plugs with plastic handles. Half shells assemble with one screw and nut. Lead wires soldered to body. Body is nickel–plated.
Right angle banana plug with copper spring.

Supplier's Site
Banana Plug, 10A, Stud, Red; Gender Abbatron Hh Smith - 82T5303 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 10A, Stud, Red; Gender Abbatron Hh Smith
82T5303
Banana Plug, 10A, Stud, Red; Gender Abbatron Hh Smith 82T5303
BANANA PLUG, 10A, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 10A, STUD, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70210020 82T5303
Product Name Banana Plug; Plug; Red; Beryllium Copper; 27/64 in.; 0.18 in. Banana Plug, 10A, Stud, Red; Gender Abbatron Hh Smith
Termination Solder Well
Unlock Full Specs
to access all available technical data

Similar Products