Abbatron Jacks, Plugs 251-103

Description
IN-LINE INSULATED BANANA JACK
Request a Quote Datasheet
Description
IN-LINE INSULATED BANANA JACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-251-103-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-251-103-ND
Jacks, Plugs 6463-251-103-ND
IN-LINE INSULATED BANANA JACK

IN-LINE INSULATED BANANA JACK

Buy Now Datasheet
Banana Jack, in-line cable mounted insulated, black - 70209775 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Jack, in-line cable mounted insulated, black
70209775
Banana Jack, in-line cable mounted insulated, black 70209775
Type 205 supplied with fiber washer.

Type 205 supplied with fiber washer.

Supplier's Site
Banana Jack, 15A, Crimp/solder, Black; Gender Abbatron Hh Smith - 82T5302 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Crimp/solder, Black; Gender Abbatron Hh Smith
82T5302
Banana Jack, 15A, Crimp/solder, Black; Gender Abbatron Hh Smith 82T5302
BANANA JACK, 15A, CRIMP/SOLDER, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA JACK, 15A, CRIMP/SOLDER, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-251-103-ND 70209775 82T5302
Product Name Jacks, Plugs Banana Jack, in-line cable mounted insulated, black Banana Jack, 15A, Crimp/solder, Black; Gender Abbatron Hh Smith
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
Plug socket - FBSD-GD-9-5POL - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers